Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJU7032M-TE3 1082304-NJU7032M-TE3

Description
Manufacturer: New Japan Radio Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1082304-NJU7032M-TE3 Operating Supply Voltage: 15 V Slew Rate: 3.5 V/µs Gain Bandwidth Product: 1.5 MHz Number of Channels: 2 Number of Pins: 8 Common Mode Rejection Ratio: 60 dB Input Bias Current: 1 pA Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Alternative Parts (Cross-Reference): NJU7032M-TE3NJU7032M (TE3); NJU7032M-(TE3); NJU7032MTE3; Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 75 °C RoHS: Compliant Min Operating Temperature: -20 °C Nominal Supply Current: 4 mA Voltage Gain: 95 dB Input Offset Voltage (Vos): 10 mV
Request a Quote
Description
Manufacturer: New Japan Radio Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1082304-NJU7032M-TE3 Operating Supply Voltage: 15 V Slew Rate: 3.5 V/µs Gain Bandwidth Product: 1.5 MHz Number of Channels: 2 Number of Pins: 8 Common Mode Rejection Ratio: 60 dB Input Bias Current: 1 pA Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Alternative Parts (Cross-Reference): NJU7032M-TE3NJU7032M (TE3); NJU7032M-(TE3); NJU7032MTE3; Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 75 °C RoHS: Compliant Min Operating Temperature: -20 °C Nominal Supply Current: 4 mA Voltage Gain: 95 dB Input Offset Voltage (Vos): 10 mV
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJU7032M-TE3 - 1082304-NJU7032M-TE3 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJU7032M-TE3
1082304-NJU7032M-TE3
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJU7032M-TE3 1082304-NJU7032M-TE3
Manufacturer: New Japan Radio Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1082304-NJU7032M-TE3 Operating Supply Voltage: 15 V Slew Rate: 3.5 V/µs Gain Bandwidth Product: 1.5 MHz Number of Channels: 2 Number of Pins: 8 Common Mode Rejection Ratio: 60 dB Input Bias Current: 1 pA Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Alternative Parts (Cross-Reference): NJU7032M-TE3NJU7032M (TE3); NJU7032M-(TE3); NJU7032MTE3; Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 75 °C RoHS: Compliant Min Operating Temperature: -20 °C Nominal Supply Current: 4 mA Voltage Gain: 95 dB Input Offset Voltage (Vos): 10 mV

Manufacturer: New Japan Radio
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1082304-NJU7032M-TE3
Operating Supply Voltage: 15 V
Slew Rate: 3.5 V/µs
Gain Bandwidth Product: 1.5 MHz
Number of Channels: 2
Number of Pins: 8
Common Mode Rejection Ratio: 60 dB
Input Bias Current: 1 pA
Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Alternative Parts (Cross-Reference): NJU7032M-TE3NJU7032M(TE3); NJU7032M-(TE3); NJU7032MTE3;
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 75 °C
RoHS: Compliant
Min Operating Temperature: -20 °C
Nominal Supply Current: 4 mA
Voltage Gain: 95 dB
Input Offset Voltage (Vos): 10 mV

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 1082304-NJU7032M-TE3
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJU7032M-TE3
Standards RoHS
Supply Voltage (VS) 15 volts
VOS 10 millivolts
IBIAS 1.00E-6 µA
GBW 1.5 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT2078ACS8#TRPBF - 1059051-LT2078ACS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.2 to 36 volts
Source Current (IS) 0.0460 milliamps
VOS 0.0500 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1260CN - 072251-LT1260CN - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 30 volts
Source Current (IS) 5 milliamps
VOS 2 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1399CS#PBF - 020263-LT1399CS#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 12 volts
Source Current (IS) 4.6 milliamps
VOS 1.5 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1620IS8#TRPBF - 1058500-LT1620IS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 4.5 to 5.5 volts
Source Current (IS) 2.3 milliamps
VOS 6 millivolts
View Details