Manufacturer: New Japan Radio
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1082290-NJU6322ME-TE
Categories: OEM Parts(M-N)
Alternative Parts (Cross-Reference): NJU6322ME-TE1NJU6322
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
Mount: Standard
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 85 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1082290-NJU6322ME-TE1 |
| Product Name | OEM Parts - OEM Parts (M - N) - NJU6322ME-TE1 |