Manufacturer: New Japan Radio
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1082283-NJU3712AV-TE
Mounting: SMD (SMT)
Topology: Boost
Output Voltage: 500 mV
Categories: OEM Parts(M-N)
Case / Package: SSOP
Alternative Parts (Cross-Reference): NJU3712AV-TE1NJU#371
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -25 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1082283-NJU3712AV-TE1 |
| Product Name | OEM Parts - OEM Parts (M - N) - NJU3712AV-TE1 |