Manufacturer: New Japan Radio
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1082275-NJM79L24A-(T
Mounting: SMD (SMT)
Polarity: Negative
Output Type: Fixed
Number of Outputs: 1
Output Current: 100 mA
Output Voltage: -24 V
Categories: OEM Parts(M-N)
Case / Package: TO-92
Max Input Voltage: -40 V
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Max Power Dissipation: 350 mW
Min Input Voltage: -40 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1082275-NJM79L24A-(T3) |
| Product Name | OEM Parts - OEM Parts (M - N) - NJM79L24A-(T3) |