Manufacturer: New Japan Radio
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1082269-NJM78L05EA-T
Number of Pins: 8
Output Current: 100 mA
Output Voltage: 5.25 V
Categories: OEM Parts(M-N)
Max Input Voltage: 30 V
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1082269-NJM78L05EA-TE1 |
| Product Name | OEM Parts - OEM Parts (M - N) - NJM78L05EA-TE1 |