Manufacturer: New Japan Radio
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1082252-NJM2930L-08-
Output Current: 100 mA
Output Voltage: 8.8 V
Categories: OEM Parts(M-N)
Max Input Voltage: 26 V
Alternative Parts (Cross-Reference): NJM2930L-08-(T3)NJM2
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Dropout Voltage: 600 mV
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1082252-NJM2930L-08-(T3) |
| Product Name | OEM Parts - OEM Parts (M - N) - NJM2930L-08-(T3) |