Manufacturer: New Japan Radio
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1082192-NJM2535V-TE2
Mounting: SMD (SMT)
Output Voltage: 30 mV
Categories: OEM Parts(M-N)
Case / Package: SSOP
Alternative Parts (Cross-Reference): NJM2535V-TE2NJM#2535
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 75 °C
RoHS: Compliant
Min Operating Temperature: -20 °C
Nominal Supply Current: 4.6 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1082192-NJM2535V-TE2 |
| Product Name | OEM Parts - OEM Parts (M - N) - NJM2535V-TE2 |