Manufacturer: New Japan Radio
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1082184-NJM2376U-TE1
Length: 4.5 mm
Mounting: SMD (SMT)
Height: 1.5 mm
Reference Type: Shunt
Number of Pins: 3
Output Voltage: 13 V
Width: 2.5 mm
Categories: OEM Parts(M-N)
Case / Package: SOT-89-3
Max Input Voltage: 14 V
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Output Current: 30 mA
Max Output Voltage: 14 V
Min Output Voltage: 1.25 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1082184-NJM2376U-TE1 |
| Product Name | OEM Parts - OEM Parts (M - N) - NJM2376U-TE1 |