Manufacturer: New Japan Radio
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1082168-NJM2286M-TE2
Number of Pins: 16
Output Voltage: 15 mV
Categories: OEM Parts(M-N)
Alternative Parts (Cross-Reference): NJM2286M-TE2NJM#2286
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 85 °C
Nominal Supply Current: 14.7 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1082168-NJM2286M-TE2 |
| Product Name | OEM Parts - OEM Parts (M - N) - NJM2286M-TE2 |