Manufacturer: New Japan Radio
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1082160-NJM2245M-T1
Categories: OEM Parts(M-N)
Alternative Parts (Cross-Reference): NJM2245M-T1NJM2245M-
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 85 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1082160-NJM2245M-T1 |
| Product Name | OEM Parts - OEM Parts (M - N) - NJM2245M-T1 |