Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM2162V-TE2 1082156-NJM2162V-TE2

Description
Manufacturer: New Japan Radio Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1082156-NJM2162V-TE2 Number of Circuits: 2 Mounting: SMD (SMT) Operating Supply Voltage: 18 V Slew Rate: 10 V/µs Gain Bandwidth Product: 3 MHz Number of Channels: 2 Common Mode Rejection Ratio: 70 dB Input Bias Current: 400 nA Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: SSOP Alternative Parts (Cross-Reference): NJM2162V-TE2NJM2162V -(TE2); Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 75 °C RoHS: Compliant Min Operating Temperature: -20 °C Nominal Supply Current: 900 µA Max Dual Supply Voltage: 18 V Min Dual Supply Voltage: 2 V Voltage Gain: 80 dB Input Offset Voltage (Vos): 15 mV
Request a Quote
Description
Manufacturer: New Japan Radio Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1082156-NJM2162V-TE2 Number of Circuits: 2 Mounting: SMD (SMT) Operating Supply Voltage: 18 V Slew Rate: 10 V/µs Gain Bandwidth Product: 3 MHz Number of Channels: 2 Common Mode Rejection Ratio: 70 dB Input Bias Current: 400 nA Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: SSOP Alternative Parts (Cross-Reference): NJM2162V-TE2NJM2162V -(TE2); Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 75 °C RoHS: Compliant Min Operating Temperature: -20 °C Nominal Supply Current: 900 µA Max Dual Supply Voltage: 18 V Min Dual Supply Voltage: 2 V Voltage Gain: 80 dB Input Offset Voltage (Vos): 15 mV
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM2162V-TE2 - 1082156-NJM2162V-TE2 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM2162V-TE2
1082156-NJM2162V-TE2
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM2162V-TE2 1082156-NJM2162V-TE2
Manufacturer: New Japan Radio Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1082156-NJM2162V-TE2 Number of Circuits: 2 Mounting: SMD (SMT) Operating Supply Voltage: 18 V Slew Rate: 10 V/µs Gain Bandwidth Product: 3 MHz Number of Channels: 2 Common Mode Rejection Ratio: 70 dB Input Bias Current: 400 nA Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: SSOP Alternative Parts (Cross-Reference): NJM2162V-TE2NJM2162V -(TE2); Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 75 °C RoHS: Compliant Min Operating Temperature: -20 °C Nominal Supply Current: 900 µA Max Dual Supply Voltage: 18 V Min Dual Supply Voltage: 2 V Voltage Gain: 80 dB Input Offset Voltage (Vos): 15 mV

Manufacturer: New Japan Radio
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1082156-NJM2162V-TE2
Number of Circuits: 2
Mounting: SMD (SMT)
Operating Supply Voltage: 18 V
Slew Rate: 10 V/µs
Gain Bandwidth Product: 3 MHz
Number of Channels: 2
Common Mode Rejection Ratio: 70 dB
Input Bias Current: 400 nA
Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Case / Package: SSOP
Alternative Parts (Cross-Reference): NJM2162V-TE2NJM2162V-(TE2);
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 75 °C
RoHS: Compliant
Min Operating Temperature: -20 °C
Nominal Supply Current: 900 µA
Max Dual Supply Voltage: 18 V
Min Dual Supply Voltage: 2 V
Voltage Gain: 80 dB
Input Offset Voltage (Vos): 15 mV

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 1082156-NJM2162V-TE2
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM2162V-TE2
Standards RoHS
Supply Voltage (VS) 18 volts
VOS 15 millivolts
IBIAS 0.4000 µA
GBW 3 MHz
Unlock Full Specs
to access all available technical data