Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM2118V-TE1 1082155-NJM2118V-TE1

Description
Manufacturer: New Japan Radio Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1082155-NJM2118V-TE1 Length: 3.5 mm Mounting: SMD (SMT) Operating Supply Voltage: 7 V Height: 1.15 mm Number of Pins: 8 Output Power: 300 mW Width: 4.4 mm Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: SSOP Alternative Parts (Cross-Reference): OPA2348AIDCNR; LMV602MM/NOPB; OPA2337EA/250NJM#211 8V-TE1; NJM2118V-(TE1); Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 75 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -20 °C Nominal Supply Current: 2 mA
Request a Quote
Description
Manufacturer: New Japan Radio Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1082155-NJM2118V-TE1 Length: 3.5 mm Mounting: SMD (SMT) Operating Supply Voltage: 7 V Height: 1.15 mm Number of Pins: 8 Output Power: 300 mW Width: 4.4 mm Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: SSOP Alternative Parts (Cross-Reference): OPA2348AIDCNR; LMV602MM/NOPB; OPA2337EA/250NJM#211 8V-TE1; NJM2118V-(TE1); Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 75 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -20 °C Nominal Supply Current: 2 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM2118V-TE1 - 1082155-NJM2118V-TE1 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM2118V-TE1
1082155-NJM2118V-TE1
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM2118V-TE1 1082155-NJM2118V-TE1
Manufacturer: New Japan Radio Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1082155-NJM2118V-TE1 Length: 3.5 mm Mounting: SMD (SMT) Operating Supply Voltage: 7 V Height: 1.15 mm Number of Pins: 8 Output Power: 300 mW Width: 4.4 mm Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: SSOP Alternative Parts (Cross-Reference): OPA2348AIDCNR; LMV602MM/NOPB; OPA2337EA/250NJM#211 8V-TE1; NJM2118V-(TE1); Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 75 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -20 °C Nominal Supply Current: 2 mA

Manufacturer: New Japan Radio
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1082155-NJM2118V-TE1
Length: 3.5 mm
Mounting: SMD (SMT)
Operating Supply Voltage: 7 V
Height: 1.15 mm
Number of Pins: 8
Output Power: 300 mW
Width: 4.4 mm
Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Case / Package: SSOP
Alternative Parts (Cross-Reference): OPA2348AIDCNR; LMV602MM/NOPB; OPA2337EA/250NJM#2118V-TE1; NJM2118V-(TE1);
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 75 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -20 °C
Nominal Supply Current: 2 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 1082155-NJM2118V-TE1
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM2118V-TE1
Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC1150CS8#PBF - 1060410-LTC1150CS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4.75 to 32 volts
Source Current (IS) 0.8000 milliamps
VOS 5.00E-4 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1635IS8#TRPBF - 1058528-LT1635IS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 1.2 to 10 volts
Source Current (IS) 0.1350 milliamps
VOS 0.3000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1007CS8#PBF - 020184-LT1007CS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 18 volts
VOS 0.0200 millivolts
IBIAS 0.0150 µA
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1037CN8#PBF - 1057684-LT1037CN8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 18 volts
VOS 0.0200 millivolts
IBIAS 0.0150 µA
View Details