Manufacturer: New Japan Radio
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1082149-NJM2070M-(T1
Operating Supply Voltage: 12 V
Number of Pins: 8
Output Power: 600 mW
Categories: OEM Parts(M-N)
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Max Power Dissipation: 500 mW
Max Operating Temperature: 85 °C
Nominal Supply Current: 4 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1082149-NJM2070M-(T1) |
| Product Name | OEM Parts - OEM Parts (M - N) - NJM2070M-(T1) |