Win Source Electronics PMIC - PMIC - Voltage Regulators - Special Purpose - LT1184FCS#PBF 108155-LT1184FCS#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 108155-LT1184FCS#PBF Packaging: Tube/Rail Applications: Converter, CCFL Mounting: SMD (SMT) Voltage - Input: 3 V to 30 V Number of Outputs: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 100°C Case / Package: 16-SOIC
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 108155-LT1184FCS#PBF Packaging: Tube/Rail Applications: Converter, CCFL Mounting: SMD (SMT) Voltage - Input: 3 V to 30 V Number of Outputs: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 100°C Case / Package: 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - LT1184FCS#PBF - 108155-LT1184FCS#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - LT1184FCS#PBF
108155-LT1184FCS#PBF
PMIC - PMIC - Voltage Regulators - Special Purpose - LT1184FCS#PBF 108155-LT1184FCS#PBF
Manufacturer: Linear Technology Win Source Part Number: 108155-LT1184FCS#PBF Packaging: Tube/Rail Applications: Converter, CCFL Mounting: SMD (SMT) Voltage - Input: 3 V to 30 V Number of Outputs: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 100°C Case / Package: 16-SOIC

Manufacturer: Linear Technology
Win Source Part Number: 108155-LT1184FCS#PBF
Packaging: Tube/Rail
Applications: Converter, CCFL
Mounting: SMD (SMT)
Voltage - Input: 3 V to 30 V
Number of Outputs: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 100°C
Case / Package: 16-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 108155-LT1184FCS#PBF
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - LT1184FCS#PBF
Package Type SOIC; Other; 16-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT1085CM/TR - 072190-LT1085CM/TR - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; D2PAK-3
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1587CT-3.45 - 072306-LT1587CT-3.45 - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Fixed; Fixed
Package Type TO-220; Other; TO-220-3
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1764AEQ-1.8#PBF - 020329-LT1764AEQ-1.8#PBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Fixed; Fixed
Package Type DPAK; Other; 5-DDPAK
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT3020EDD-1.5#PBF - 072358-LT3020EDD-1.5#PBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Fixed; Fixed
Package Type Other; 8-DFN (3x3)
View Details