Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT1764AEQ-1.8#PBF 020329-LT1764AEQ-1.8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 020329-LT1764AEQ-1.8 #PBF Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.34V @ 3A Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 3A Family Name: LT1764A Output Voltage: 1.8V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 5-DDPAK Maximum Input Voltage: 20V Nominal Output Voltage (Min/Fixed): 1.8V Dropout Voltage-Max: 0.66V @ 3A Operating Supply Current: 1.5mA to 200mA PSRR: 63dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Alternative Parts (Cross-Reference): TL1963A-18QKTTRQ1Q1; LC1084CM3TR18; LC1084COTR18; SPX29301U5-1.8; Introduction Date: June 10, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 020329-LT1764AEQ-1.8 #PBF Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.34V @ 3A Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 3A Family Name: LT1764A Output Voltage: 1.8V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 5-DDPAK Maximum Input Voltage: 20V Nominal Output Voltage (Min/Fixed): 1.8V Dropout Voltage-Max: 0.66V @ 3A Operating Supply Current: 1.5mA to 200mA PSRR: 63dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Alternative Parts (Cross-Reference): TL1963A-18QKTTRQ1Q1; LC1084CM3TR18; LC1084COTR18; SPX29301U5-1.8; Introduction Date: June 10, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT1764AEQ-1.8#PBF - 020329-LT1764AEQ-1.8#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT1764AEQ-1.8#PBF
020329-LT1764AEQ-1.8#PBF
PMIC - PMIC - Voltage Regulators - Linear - LT1764AEQ-1.8#PBF 020329-LT1764AEQ-1.8#PBF
Manufacturer: Linear Technology Win Source Part Number: 020329-LT1764AEQ-1.8 #PBF Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.34V @ 3A Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 3A Family Name: LT1764A Output Voltage: 1.8V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 5-DDPAK Maximum Input Voltage: 20V Nominal Output Voltage (Min/Fixed): 1.8V Dropout Voltage-Max: 0.66V @ 3A Operating Supply Current: 1.5mA to 200mA PSRR: 63dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Alternative Parts (Cross-Reference): TL1963A-18QKTTRQ1Q1; LC1084CM3TR18; LC1084COTR18; SPX29301U5-1.8; Introduction Date: June 10, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 020329-LT1764AEQ-1.8#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.34V @ 3A
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 3A
Family Name: LT1764A
Output Voltage: 1.8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 5-DDPAK
Maximum Input Voltage: 20V
Nominal Output Voltage (Min/Fixed): 1.8V
Dropout Voltage-Max: 0.66V @ 3A
Operating Supply Current: 1.5mA to 200mA
PSRR: 63dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Alternative Parts (Cross-Reference): TL1963A-18QKTTRQ1Q1; LC1084CM3TR18; LC1084COTR18; SPX29301U5-1.8;
Introduction Date: June 10, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 020329-LT1764AEQ-1.8#PBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT1764AEQ-1.8#PBF
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
Package Type DPAK; Other; 5-DDPAK
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT1521CST-5#TRPBF - 1058426-LT1521CST-5#TRPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Voltage Type Fixed; Fixed
Package Type Other; SOT-223-3
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1763CS8#TRPBF - 020319-LT1763CS8#TRPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT3088EST#PBF - 1030567-LT3088EST#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; TO-261-4
View Details