Win Source Part Number: 1081389-SCWN06B-05
Category: Power Supplies - Board Mount>DC DC Converters
Series: SCWN06 (6W)
Type: Isolated Module
Features: OCP, SCP, UVLO
Package: Tube
Applications: ITE (Commercial)
Standard Package: 600
Power (Watts): 5 W
Voltage - Isolation: 3 kV
Number of Outputs: 1
Current - Output (Max): 1A
Voltage - Input (Min): 18V
Voltage - Input (Max): 36V
Voltage - Output 1: 5V
Efficiency: 82%
Mounting Type: Through Hole
Package / Case: 24-DIP Module, 8 Leads
Temperature Range - Operating: -40°C ~ 90°C (With Derating)
Dimension: 1.25" L x 0.80" W x 0.40" H (31.8mm x 20.3mm x 10.2mm)
Alternative Parts (Cross-Reference): SCWN06B-05SCWN06B05;
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: MEAN WELL USA Inc.
Other Names: 1866-5077
Base Product Number: SCWN06
Approval Agency: CE, EAC
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1081389-SCWN06B-05 |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | DIP; Other; Tube |