Win Source Electronics Power Supplies - External/Internal (Off-Board) - DC DC Converters 1092006-SD-25A-24

Description
Win Source Part Number: 1092006-SD-25A-24 Category: Power Supplies - External/Internal (Off-Board)>DC DC Converters Series: SD-25 (25W) Type: Enclosed Package: Box Applications: ITE (Commercial) Standard Package: 45 Power (Watts): 26W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 1.1A Voltage - Input (Min): 9.2V Voltage - Input (Max): 18V Voltage - Output 1: 24V Efficiency: 75% Mounting Type: Chassis Mount Temperature Range - Operating: -10°C ~ 60°C (With Derating) Dimension: 3.90" L x 3.82" W x 1.42" H (99.0mm x 97.0mm x 36.0mm) Alternative Parts (Cross-Reference): LS25-24; LS35-24; LS25-3.3SD25A-24; SD25A24; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: MEAN WELL USA Inc. Other Names: 1866-1064,SD-25A-24M W-ND,SD-25A-24MW Base Product Number: SD-25A Approval Agency: CE
Request a Quote Datasheet
Description
Win Source Part Number: 1092006-SD-25A-24 Category: Power Supplies - External/Internal (Off-Board)>DC DC Converters Series: SD-25 (25W) Type: Enclosed Package: Box Applications: ITE (Commercial) Standard Package: 45 Power (Watts): 26W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 1.1A Voltage - Input (Min): 9.2V Voltage - Input (Max): 18V Voltage - Output 1: 24V Efficiency: 75% Mounting Type: Chassis Mount Temperature Range - Operating: -10°C ~ 60°C (With Derating) Dimension: 3.90" L x 3.82" W x 1.42" H (99.0mm x 97.0mm x 36.0mm) Alternative Parts (Cross-Reference): LS25-24; LS35-24; LS25-3.3SD25A-24; SD25A24; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: MEAN WELL USA Inc. Other Names: 1866-1064,SD-25A-24M W-ND,SD-25A-24MW Base Product Number: SD-25A Approval Agency: CE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - DC DC Converters - 1092006-SD-25A-24 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - DC DC Converters
1092006-SD-25A-24
Power Supplies - External/Internal (Off-Board) - DC DC Converters 1092006-SD-25A-24
Win Source Part Number: 1092006-SD-25A-24 Category: Power Supplies - External/Internal (Off-Board)>DC DC Converters Series: SD-25 (25W) Type: Enclosed Package: Box Applications: ITE (Commercial) Standard Package: 45 Power (Watts): 26W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 1.1A Voltage - Input (Min): 9.2V Voltage - Input (Max): 18V Voltage - Output 1: 24V Efficiency: 75% Mounting Type: Chassis Mount Temperature Range - Operating: -10°C ~ 60°C (With Derating) Dimension: 3.90" L x 3.82" W x 1.42" H (99.0mm x 97.0mm x 36.0mm) Alternative Parts (Cross-Reference): LS25-24; LS35-24; LS25-3.3SD25A-24; SD25A24; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: MEAN WELL USA Inc. Other Names: 1866-1064,SD-25A-24M W-ND,SD-25A-24MW Base Product Number: SD-25A Approval Agency: CE

Win Source Part Number: 1092006-SD-25A-24
Category: Power Supplies - External/Internal (Off-Board)>DC DC Converters
Series: SD-25 (25W)
Type: Enclosed
Package: Box
Applications: ITE (Commercial)
Standard Package: 45
Power (Watts): 26W
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 1.1A
Voltage - Input (Min): 9.2V
Voltage - Input (Max): 18V
Voltage - Output 1: 24V
Efficiency: 75%
Mounting Type: Chassis Mount
Temperature Range - Operating: -10°C ~ 60°C (With Derating)
Dimension: 3.90" L x 3.82" W x 1.42" H (99.0mm x 97.0mm x 36.0mm)
Alternative Parts (Cross-Reference): LS25-24; LS35-24; LS25-3.3SD25A-24; SD25A24;
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: MEAN WELL USA Inc.
Other Names: 1866-1064,SD-25A-24MW-ND,SD-25A-24MW
Base Product Number: SD-25A
Approval Agency: CE

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1092006-SD-25A-24
Product Name Power Supplies - External/Internal (Off-Board) - DC DC Converters
Package Type Other; Box
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies Board Mount DCDC Converters - LTM8052EY#PBF - 809829-LTM8052EY#PBF - Win Source Electronics
Specs
Package Type Other; 81-BBGA Module
Output Voltage 6 volts
Input Voltage 36 volts
View Details
Power Supplies Board Mount DCDC Converters - QPS4050N040N25 - 890595-QPS4050N040N25 - Win Source Electronics
Specs
Package Type Other; Quarter Brick
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details