Manufacturer: Isocom Components 2004 LTD
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1079841-MOC8113SM
Mounting: SMD (SMT)
Number of Channels: 1
Categories: OEM Parts(M-N)
Case / Package: PDIP
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
RoHS: Compliant
Max Output Voltage: 30 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1079841-MOC8113SM |
| Product Name | OEM Parts - OEM Parts (M - N) - MOC8113SM |