Manufacturer: Isocom Components 2004 LTD
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1079794-MOC3061XSM
Number of Pins: 6
Isolation Voltage: 5.3 kV
Output Voltage: 600 V
Input Current: 20 mA
Categories: OEM Parts(M-N)
Alternative Parts (Cross-Reference): 4N33; MOC8102X; MOC3063X; MOC3023X; MOC8102-X016; H11B3;
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
REACH SVHC: No SVHC
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1079794-MOC3061XSM |
| Product Name | OEM Parts - OEM Parts (M - N) - MOC3061XSM |