Manufacturer: Isocom Components 2004 LTD
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1079783-MOC3040X
Mounting: SMD (SMT)
Number of Channels: 1
Number of Pins: 6
Isolation Voltage: 5.3 kV
Categories: OEM Parts(M-N)
Case / Package: PDIP
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage
Mount: Through Hole
RoHS: Compliant
Max Input Current: 50 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1079783-MOC3040X |
| Product Name | OEM Parts - OEM Parts (M - N) - MOC3040X |