Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1268CQ#PBF 107501-LT1268CQ#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 107501-LT1268CQ#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck, Boost, Flyback Frequency - Switching: 150kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 7.5A (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C (TJ) Case / Package: 5-DDPAK Purpose: Step-Up, Step-Down, Step-Up/Step-Down Maximum Input Voltage: 30V Nominal Output Voltage (Min/Fixed): 1.244V Maximum Output Voltage: 60V (Switch) Minimum Input Voltage: 3.5V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 107501-LT1268CQ#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck, Boost, Flyback Frequency - Switching: 150kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 7.5A (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C (TJ) Case / Package: 5-DDPAK Purpose: Step-Up, Step-Down, Step-Up/Step-Down Maximum Input Voltage: 30V Nominal Output Voltage (Min/Fixed): 1.244V Maximum Output Voltage: 60V (Switch) Minimum Input Voltage: 3.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1268CQ#PBF - 107501-LT1268CQ#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1268CQ#PBF
107501-LT1268CQ#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1268CQ#PBF 107501-LT1268CQ#PBF
Manufacturer: Linear Technology Win Source Part Number: 107501-LT1268CQ#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck, Boost, Flyback Frequency - Switching: 150kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 7.5A (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C (TJ) Case / Package: 5-DDPAK Purpose: Step-Up, Step-Down, Step-Up/Step-Down Maximum Input Voltage: 30V Nominal Output Voltage (Min/Fixed): 1.244V Maximum Output Voltage: 60V (Switch) Minimum Input Voltage: 3.5V

Manufacturer: Linear Technology
Win Source Part Number: 107501-LT1268CQ#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck, Boost, Flyback
Frequency - Switching: 150kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 7.5A (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C (TJ)
Case / Package: 5-DDPAK
Purpose: Step-Up, Step-Down, Step-Up/Step-Down
Maximum Input Voltage: 30V
Nominal Output Voltage (Min/Fixed): 1.244V
Maximum Output Voltage: 60V (Switch)
Minimum Input Voltage: 3.5V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 107501-LT1268CQ#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1268CQ#PBF
Configuration / Function Buck, Boost, Flyback
Output Voltage Type Adjustable / Variable; Adjustable
Package Type DPAK; Other; 5-DDPAK
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1108CS8 - 072197-LT1108CS8 - Win Source Electronics
Specs
Configuration / Function Buck, Boost
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1376HVCS#PBF - 1058235-LT1376HVCS#PBF - Win Source Electronics
Specs
Configuration / Function Buck, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 16-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3704EMS#PBF - 072582-LTC3704EMS#PBF - Win Source Electronics
Specs
Configuration / Function Cuk
Output Voltage Type Transistor Driver
Package Type Other; 10-MSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3480EMSE#TRPBF - 020401-LT3480EMSE#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck; Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP-EP
View Details