Win Source Electronics Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) 1072683-LTC7545ABG#PBF

Description
Win Source Part Number: 1072683-LTC7545ABG#P BF Category: Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC) Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Output Type: Current - Unbuffered Architecture: R-2R Number of Bits: 12 Data Interface: Parallel Reference Type: External Voltage - Supply, Analog: 5V, 14.25V ~ 15.75V Voltage - Supply, Digital: 5V, 14.25V ~ 15.75V Settling Time: 1µs Number of D/A Converters: 1 Differential Output: No INL/DNL (LSB): ±0.5 (Max), ±1 (Max) Package / Case: 20-SSOP (0.209", 5.30mm Width) Supplier Device Package: 20-SSOP Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): LTC7545AKG#PBF; AD7945BRSZ; AD7945BRSZ-REEL; DAC7621E; DAC7621EB; DAC7621EB/1KLTC7545A BGPBF; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. HTSUS: 8542.39.0001 Mfr: Linear Technology Other Names: ANALINLTC7545ABG#PBF ,2156-LTC7545ABG#PBF
Request a Quote Datasheet
Description
Win Source Part Number: 1072683-LTC7545ABG#P BF Category: Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC) Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Output Type: Current - Unbuffered Architecture: R-2R Number of Bits: 12 Data Interface: Parallel Reference Type: External Voltage - Supply, Analog: 5V, 14.25V ~ 15.75V Voltage - Supply, Digital: 5V, 14.25V ~ 15.75V Settling Time: 1µs Number of D/A Converters: 1 Differential Output: No INL/DNL (LSB): ±0.5 (Max), ±1 (Max) Package / Case: 20-SSOP (0.209", 5.30mm Width) Supplier Device Package: 20-SSOP Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): LTC7545AKG#PBF; AD7945BRSZ; AD7945BRSZ-REEL; DAC7621E; DAC7621EB; DAC7621EB/1KLTC7545A BGPBF; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. HTSUS: 8542.39.0001 Mfr: Linear Technology Other Names: ANALINLTC7545ABG#PBF ,2156-LTC7545ABG#PBF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
1072683-LTC7545ABG#PBF
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) 1072683-LTC7545ABG#PBF
Win Source Part Number: 1072683-LTC7545ABG#P BF Category: Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC) Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Output Type: Current - Unbuffered Architecture: R-2R Number of Bits: 12 Data Interface: Parallel Reference Type: External Voltage - Supply, Analog: 5V, 14.25V ~ 15.75V Voltage - Supply, Digital: 5V, 14.25V ~ 15.75V Settling Time: 1µs Number of D/A Converters: 1 Differential Output: No INL/DNL (LSB): ±0.5 (Max), ±1 (Max) Package / Case: 20-SSOP (0.209", 5.30mm Width) Supplier Device Package: 20-SSOP Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): LTC7545AKG#PBF; AD7945BRSZ; AD7945BRSZ-REEL; DAC7621E; DAC7621EB; DAC7621EB/1KLTC7545A BGPBF; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. HTSUS: 8542.39.0001 Mfr: Linear Technology Other Names: ANALINLTC7545ABG#PBF ,2156-LTC7545ABG#PBF

Win Source Part Number: 1072683-LTC7545ABG#PBF
Category: Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Output Type: Current - Unbuffered
Architecture: R-2R
Number of Bits: 12
Data Interface: Parallel
Reference Type: External
Voltage - Supply, Analog: 5V, 14.25V ~ 15.75V
Voltage - Supply, Digital: 5V, 14.25V ~ 15.75V
Settling Time: 1µs
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): ±0.5 (Max), ±1 (Max)
Package / Case: 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package: 20-SSOP
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): LTC7545AKG#PBF; AD7945BRSZ; AD7945BRSZ-REEL; DAC7621E; DAC7621EB; DAC7621EB/1KLTC7545ABGPBF;
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
HTSUS: 8542.39.0001
Mfr: Linear Technology
Other Names: ANALINLTC7545ABG#PBF,2156-LTC7545ABG#PBF

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 1072683-LTC7545ABG#PBF
Product Name Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Interface Type Parallel; Parallel
Unlock Full Specs
to access all available technical data

Similar Products