Manufacturer: Linear Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1072653-LTC6946IUFD-
Number of Circuits: 1
Mounting: SMD (SMT)
Frequency: 6.39 GHz
Input: Clock
PLL: Yes
Number of Pins: 28
Categories: Clock/Timing - Clock Generators,PLLs,Freq
Case / Package: QFN
Max Frequency: 6.39 GHz
Alternative Parts (Cross-Reference): SI4112-D-GM; SI4133-D-GM; SI4113-D-GM; NB4N441MNG; NB4N441MNR2G; NB3N62208MNGLTC6946I
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: No SVHC
Max Supply Voltage: 3.45 V
Min Supply Voltage: 3.15 V
| Win Source Electronics | |
|---|---|
| Product Category | IC Clocks |
| Product Number | 1072653-LTC6946IUFD-4#PBF |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LTC6946IUFD-4#PBF |
| Device Type | Clock Generator |
| Package Type | Surface Mount; QFN |
| Supply Voltage | 3.15 to 3.45 volts |