Win Source Electronics Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS85356AGILF 1005588-ICS85356AGILF

Description
Manufacturer: Integrated Circuit Systems Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1005588-ICS85356AGIL F Number of Circuits: 2 Mounting: SMD (SMT) Input: LVDS Categories: Clock/Timing - Clock Buffers,Drivers Case / Package: TSSOP Max Frequency: 900 MHz Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote
Description
Manufacturer: Integrated Circuit Systems Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1005588-ICS85356AGIL F Number of Circuits: 2 Mounting: SMD (SMT) Input: LVDS Categories: Clock/Timing - Clock Buffers,Drivers Case / Package: TSSOP Max Frequency: 900 MHz Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS85356AGILF - 1005588-ICS85356AGILF - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS85356AGILF
1005588-ICS85356AGILF
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS85356AGILF 1005588-ICS85356AGILF
Manufacturer: Integrated Circuit Systems Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1005588-ICS85356AGIL F Number of Circuits: 2 Mounting: SMD (SMT) Input: LVDS Categories: Clock/Timing - Clock Buffers,Drivers Case / Package: TSSOP Max Frequency: 900 MHz Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C

Manufacturer: Integrated Circuit Systems
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1005588-ICS85356AGILF
Number of Circuits: 2
Mounting: SMD (SMT)
Input: LVDS
Categories: Clock/Timing - Clock Buffers,Drivers
Case / Package: TSSOP
Max Frequency: 900 MHz
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 1005588-ICS85356AGILF
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS85356AGILF
Device Type Clock Driver
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Clock/Timing - Real Time Clocks - 1049580-BQ4802YDW - Win Source Electronics
Specs
Device Type Real Time Clock
Package Type Surface Mount; 28-SOIC (0.295", 7.50mm Width)
Supply Voltage 2.4 to 5.5 volts
View Details
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - LTC6957IMS-3#PBF - 1064209-LTC6957IMS-3#PBF - Win Source Electronics
Specs
Device Type Clock Driver
Bus Interface CMOS; CMOS
Package Type Surface Mount; 12-MSOP
View Details