Manufacturer: Linear Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1072573-LTC4443EDDPB
Termination: SMD/SMT
Mounting: SMD (SMT)
Number of Pins: 12
Number of Outputs: 2
Output Current: 5 A
Categories: OEM Parts(J-L)
Case / Package: DFN
Alternative Parts (Cross-Reference): LTC4443EDDPBFLTC4443
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: No SVHC
Max Output Current: 2.4 A
Max Supply Voltage: 9.5 V
Min Supply Voltage: 3 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1072573-LTC4443EDDPBF |
| Product Name | OEM Parts - OEM Parts (J - L) - LTC4443EDDPBF |