Win Source Electronics Integrated Circuits (ICs) - PMIC - Hot Swap Controllers 1072503-LTC4242CG#PBF

Description
Win Source Part Number: 1072503-LTC4242CG#PB F Category: Integrated Circuits (ICs)>PMIC - Hot Swap Controllers Type: Hot Swap Controller Features: Fault Timeout, Thermal Limit, UVLO Package: Bulk Applications: PCI Express® Standard Package: 1 Mounting: SMD (SMT) Current - Supply: 1.6 mA Internal Switch(s): Both Number of Channels: 6 Programmable Features: Auto Retry, Current Limit, Latched Fault, Slew Rate Voltage - Supply: 2.7V ~ 14.4V Package / Case: 36-SSOP (0.209", 5.30mm Width) Supplier Device Package: 36-SSOP Temperature Range - Operating: 0°C ~ 70°C Alternative Parts (Cross-Reference): LTC1759CG#PBF; LTC2928CG#PBF; LTC1703CG#PBFLTC4242 CGPBF; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. HTSUS: 8542.39.0001 Mfr: Linear Technology Other Names: 2156-LTC4242CG#PBF,A NALINLTC4242CG#PBF
Request a Quote Datasheet
Description
Win Source Part Number: 1072503-LTC4242CG#PB F Category: Integrated Circuits (ICs)>PMIC - Hot Swap Controllers Type: Hot Swap Controller Features: Fault Timeout, Thermal Limit, UVLO Package: Bulk Applications: PCI Express® Standard Package: 1 Mounting: SMD (SMT) Current - Supply: 1.6 mA Internal Switch(s): Both Number of Channels: 6 Programmable Features: Auto Retry, Current Limit, Latched Fault, Slew Rate Voltage - Supply: 2.7V ~ 14.4V Package / Case: 36-SSOP (0.209", 5.30mm Width) Supplier Device Package: 36-SSOP Temperature Range - Operating: 0°C ~ 70°C Alternative Parts (Cross-Reference): LTC1759CG#PBF; LTC2928CG#PBF; LTC1703CG#PBFLTC4242 CGPBF; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. HTSUS: 8542.39.0001 Mfr: Linear Technology Other Names: 2156-LTC4242CG#PBF,A NALINLTC4242CG#PBF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Hot Swap Controllers - 1072503-LTC4242CG#PBF - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Hot Swap Controllers
1072503-LTC4242CG#PBF
Integrated Circuits (ICs) - PMIC - Hot Swap Controllers 1072503-LTC4242CG#PBF
Win Source Part Number: 1072503-LTC4242CG#PB F Category: Integrated Circuits (ICs)>PMIC - Hot Swap Controllers Type: Hot Swap Controller Features: Fault Timeout, Thermal Limit, UVLO Package: Bulk Applications: PCI Express® Standard Package: 1 Mounting: SMD (SMT) Current - Supply: 1.6 mA Internal Switch(s): Both Number of Channels: 6 Programmable Features: Auto Retry, Current Limit, Latched Fault, Slew Rate Voltage - Supply: 2.7V ~ 14.4V Package / Case: 36-SSOP (0.209", 5.30mm Width) Supplier Device Package: 36-SSOP Temperature Range - Operating: 0°C ~ 70°C Alternative Parts (Cross-Reference): LTC1759CG#PBF; LTC2928CG#PBF; LTC1703CG#PBFLTC4242 CGPBF; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. HTSUS: 8542.39.0001 Mfr: Linear Technology Other Names: 2156-LTC4242CG#PBF,A NALINLTC4242CG#PBF

Win Source Part Number: 1072503-LTC4242CG#PBF
Category: Integrated Circuits (ICs)>PMIC - Hot Swap Controllers
Type: Hot Swap Controller
Features: Fault Timeout, Thermal Limit, UVLO
Package: Bulk
Applications: PCI Express®
Standard Package: 1
Mounting: SMD (SMT)
Current - Supply: 1.6 mA
Internal Switch(s): Both
Number of Channels: 6
Programmable Features: Auto Retry, Current Limit, Latched Fault, Slew Rate
Voltage - Supply: 2.7V ~ 14.4V
Package / Case: 36-SSOP (0.209", 5.30mm Width)
Supplier Device Package: 36-SSOP
Temperature Range - Operating: 0°C ~ 70°C
Alternative Parts (Cross-Reference): LTC1759CG#PBF; LTC2928CG#PBF; LTC1703CG#PBFLTC4242CGPBF;
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
HTSUS: 8542.39.0001
Mfr: Linear Technology
Other Names: 2156-LTC4242CG#PBF,ANALINLTC4242CG#PBF

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1072503-LTC4242CG#PBF
Product Name Integrated Circuits (ICs) - PMIC - Hot Swap Controllers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC2916ITS8-1#TRMPBF - 072547-LTC2916ITS8-1#TRMPBF - Win Source Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-8
View Details
Newest Parts - LTC1726ES8-2.5 - 1207979-LTC1726ES8-2.5 - Win Source Electronics
Specs
Features Watchdog Timer
Output Options Inverting
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC4151CDD#TRPBF - 100890-LTC4151CDD#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 10-DFN (3x3)
IQ 1200 µA
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2923IMS#PBF - 1062250-LTC2923IMS#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; 10-MSOP
Supply Voltage 2.9 to 5.5 volts
View Details