Manufacturer: Linear Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1072479-LTC4060EFE
Mounting: SMD (SMT)
Number of Pins: 16
Output Current: 2 A
Output Voltage: 10.3 V
Categories: OEM Parts(J-L)
Case / Package: SOP
Max Input Voltage: 10 V
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
Min Input Voltage: 4.5 V
Max Supply Voltage: 10 V
Min Supply Voltage: 4.5 V
Max Charge Current: 2 A
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1072479-LTC4060EFE |
| Product Name | OEM Parts - OEM Parts (J - L) - LTC4060EFE |