Win Source Electronics Integrated Circuits (ICs) - PMIC - Voltage Reference 1071238-LT1034CZ-2.5#PBF

Description
Win Source Part Number: 1071238-LT1034CZ-2.5 #PBF Category: Integrated Circuits (ICs)>PMIC - Voltage Reference Series: * Package: Bulk Standard Package: 1 Alternative Parts (Cross-Reference): LM285Z-2.5G; LM385BZ-2.5G; LM285BXZ-2.5/NOPB; LM285BYZ-2.5/NOPB; LM385Z-2.5G; LM285Z-2.5/NOPB; LM285LP-2-5LT1034CZ2 5PBF; Fake Threat In the Open Market: 83 pct. MSL Level: Vendor Undefined REACH Status: REACH Unaffected Mfr: Linear Technology Other Names: 2156-LT1034CZ-2.5#PB F-600060
Request a Quote Datasheet
Description
Win Source Part Number: 1071238-LT1034CZ-2.5 #PBF Category: Integrated Circuits (ICs)>PMIC - Voltage Reference Series: * Package: Bulk Standard Package: 1 Alternative Parts (Cross-Reference): LM285Z-2.5G; LM385BZ-2.5G; LM285BXZ-2.5/NOPB; LM285BYZ-2.5/NOPB; LM385Z-2.5G; LM285Z-2.5/NOPB; LM285LP-2-5LT1034CZ2 5PBF; Fake Threat In the Open Market: 83 pct. MSL Level: Vendor Undefined REACH Status: REACH Unaffected Mfr: Linear Technology Other Names: 2156-LT1034CZ-2.5#PB F-600060
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Reference - 1071238-LT1034CZ-2.5#PBF - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Reference
1071238-LT1034CZ-2.5#PBF
Integrated Circuits (ICs) - PMIC - Voltage Reference 1071238-LT1034CZ-2.5#PBF
Win Source Part Number: 1071238-LT1034CZ-2.5 #PBF Category: Integrated Circuits (ICs)>PMIC - Voltage Reference Series: * Package: Bulk Standard Package: 1 Alternative Parts (Cross-Reference): LM285Z-2.5G; LM385BZ-2.5G; LM285BXZ-2.5/NOPB; LM285BYZ-2.5/NOPB; LM385Z-2.5G; LM285Z-2.5/NOPB; LM285LP-2-5LT1034CZ2 5PBF; Fake Threat In the Open Market: 83 pct. MSL Level: Vendor Undefined REACH Status: REACH Unaffected Mfr: Linear Technology Other Names: 2156-LT1034CZ-2.5#PB F-600060

Win Source Part Number: 1071238-LT1034CZ-2.5#PBF
Category: Integrated Circuits (ICs)>PMIC - Voltage Reference
Series: *
Package: Bulk
Standard Package: 1
Alternative Parts (Cross-Reference): LM285Z-2.5G; LM385BZ-2.5G; LM285BXZ-2.5/NOPB; LM285BYZ-2.5/NOPB; LM385Z-2.5G; LM285Z-2.5/NOPB; LM285LP-2-5LT1034CZ25PBF;
Fake Threat In the Open Market: 83 pct.
MSL Level: Vendor Undefined
REACH Status: REACH Unaffected
Mfr: Linear Technology
Other Names: 2156-LT1034CZ-2.5#PBF-600060

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Number 1071238-LT1034CZ-2.5#PBF
Product Name Integrated Circuits (ICs) - PMIC - Voltage Reference
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Reference - LT1019IN8-5 - 072162-LT1019IN8-5 - Win Source Electronics
Specs
Package Type DIP; Other; 8-PDIP
Life Cycle Stage Active
TC 20 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LM399H - 1199336-LM399H - Win Source Electronics
Specs
Package Type Other; TO-46-4 Metal Can
TC 2 ppm/C
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - PMIC - Voltage Reference - LT1019IS8-5#PBF - 1057641-LT1019IS8-5#PBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 20 ppm/C
View Details