Win Source Electronics Chip Resistor - Surface Mount - LRC-LRF2010-01-R010-F 1070942-LRC-LRF2010-01-R010-F

Description
Manufacturer: International Resistive Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1070942-LRC-LRF2010- 01-R010-F Termination: SMD/SMT Length: 5 mm Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Military Standard: Not Composition: Thick Film Height: 740 µm Resistance: 10 MΩ Power Rating: 1 W Number of Pins: 2010 Width: 2.5 mm Categories: Chip Resistor - Surface Mount Case / Package: 5025 Case / Package: 2010 Alternative Parts (Cross-Reference): PMR50HZPFU10L0; ERJMP3MF10MU; WSL2010R0100FEA18; TLM2HER01FTE; WSLT2010R0100FEB18; RL2010FK-070R01LLRC- LRF2010-01-R010F; Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Depth: 2.64 mm Lead Free: Yes RoHS: Non-Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 2010
Request a Quote
Description
Manufacturer: International Resistive Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1070942-LRC-LRF2010- 01-R010-F Termination: SMD/SMT Length: 5 mm Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Military Standard: Not Composition: Thick Film Height: 740 µm Resistance: 10 MΩ Power Rating: 1 W Number of Pins: 2010 Width: 2.5 mm Categories: Chip Resistor - Surface Mount Case / Package: 5025 Case / Package: 2010 Alternative Parts (Cross-Reference): PMR50HZPFU10L0; ERJMP3MF10MU; WSL2010R0100FEA18; TLM2HER01FTE; WSLT2010R0100FEB18; RL2010FK-070R01LLRC- LRF2010-01-R010F; Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Depth: 2.64 mm Lead Free: Yes RoHS: Non-Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - LRC-LRF2010-01-R010-F - 1070942-LRC-LRF2010-01-R010-F - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - LRC-LRF2010-01-R010-F
1070942-LRC-LRF2010-01-R010-F
Chip Resistor - Surface Mount - LRC-LRF2010-01-R010-F 1070942-LRC-LRF2010-01-R010-F
Manufacturer: International Resistive Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1070942-LRC-LRF2010- 01-R010-F Termination: SMD/SMT Length: 5 mm Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Military Standard: Not Composition: Thick Film Height: 740 µm Resistance: 10 MΩ Power Rating: 1 W Number of Pins: 2010 Width: 2.5 mm Categories: Chip Resistor - Surface Mount Case / Package: 5025 Case / Package: 2010 Alternative Parts (Cross-Reference): PMR50HZPFU10L0; ERJMP3MF10MU; WSL2010R0100FEA18; TLM2HER01FTE; WSLT2010R0100FEB18; RL2010FK-070R01LLRC- LRF2010-01-R010F; Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Depth: 2.64 mm Lead Free: Yes RoHS: Non-Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 2010

Manufacturer: International Resistive
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1070942-LRC-LRF2010-01-R010-F
Termination: SMD/SMT
Length: 5 mm
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 100 ppm/°C
Military Standard: Not
Composition: Thick Film
Height: 740 µm
Resistance: 10 MΩ
Power Rating: 1 W
Number of Pins: 2010
Width: 2.5 mm
Categories: Chip Resistor - Surface Mount
Case / Package: 5025
Case / Package: 2010
Alternative Parts (Cross-Reference): PMR50HZPFU10L0; ERJMP3MF10MU; WSL2010R0100FEA18; TLM2HER01FTE; WSLT2010R0100FEB18; RL2010FK-070R01LLRC-LRF2010-01-R010F;
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Depth: 2.64 mm
Lead Free: Yes
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 2010

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1070942-LRC-LRF2010-01-R010-F
Product Name Chip Resistor - Surface Mount - LRC-LRF2010-01-R010-F
Technology / Construction MetalFilm; Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.00E7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - OARSXPR010FLF - 1083083-OARSXPR010FLF - Win Source Electronics
Specs
Technology / Construction MetalAlloy
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.00E7 ohms
View Details
Chip Resistor - Surface Mount - LR1206LF-01-R150-FT - 1133976-LR1206LF-01-R150-FT - Win Source Electronics
Specs
Resistance Range 0.1500 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
Chip Resistor - Surface Mount - LRC-LRF2010-01-R025-F - 1070941-LRC-LRF2010-01-R025-F - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
View Details
Chip Resistor - Surface Mount - PFC-W0805LF-03-3742-B - 1084638-PFC-W0805LF-03-3742-B - Win Source Electronics
Specs
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 37400 ohms
View Details