Win Source Electronics Chip Resistor - Surface Mount - LRC-LR2512-01-R120F 1070921-LRC-LR2512-01-R120F

Description
Manufacturer: International Resistive Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1070921-LRC-LR2512-0 1-R120F Termination: SMD/SMT Length: 6.3 mm Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Height: 740 µm Resistance: 120 mΩ Power Rating: 2 W Number of Pins: 2512 Width: 3.2 mm Categories: Chip Resistor - Surface Mount Case / Package: 6432 Case / Package: 2512 Alternative Parts (Cross-Reference): LRC-LR2512-01-R120FL RC-LR-2512-01-R120-F ; LRC-LR2512-01-R120-F ; Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 2512
Request a Quote
Description
Manufacturer: International Resistive Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1070921-LRC-LR2512-0 1-R120F Termination: SMD/SMT Length: 6.3 mm Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Height: 740 µm Resistance: 120 mΩ Power Rating: 2 W Number of Pins: 2512 Width: 3.2 mm Categories: Chip Resistor - Surface Mount Case / Package: 6432 Case / Package: 2512 Alternative Parts (Cross-Reference): LRC-LR2512-01-R120FL RC-LR-2512-01-R120-F ; LRC-LR2512-01-R120-F ; Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 2512
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - LRC-LR2512-01-R120F - 1070921-LRC-LR2512-01-R120F - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - LRC-LR2512-01-R120F
1070921-LRC-LR2512-01-R120F
Chip Resistor - Surface Mount - LRC-LR2512-01-R120F 1070921-LRC-LR2512-01-R120F
Manufacturer: International Resistive Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1070921-LRC-LR2512-0 1-R120F Termination: SMD/SMT Length: 6.3 mm Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Height: 740 µm Resistance: 120 mΩ Power Rating: 2 W Number of Pins: 2512 Width: 3.2 mm Categories: Chip Resistor - Surface Mount Case / Package: 6432 Case / Package: 2512 Alternative Parts (Cross-Reference): LRC-LR2512-01-R120FL RC-LR-2512-01-R120-F ; LRC-LR2512-01-R120-F ; Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 2512

Manufacturer: International Resistive
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1070921-LRC-LR2512-01-R120F
Termination: SMD/SMT
Length: 6.3 mm
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 100 ppm/°C
Height: 740 µm
Resistance: 120 mΩ
Power Rating: 2 W
Number of Pins: 2512
Width: 3.2 mm
Categories: Chip Resistor - Surface Mount
Case / Package: 6432
Case / Package: 2512
Alternative Parts (Cross-Reference): LRC-LR2512-01-R120FLRC-LR-2512-01-R120-F; LRC-LR2512-01-R120-F;
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 2512

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1070921-LRC-LR2512-01-R120F
Product Name Chip Resistor - Surface Mount - LRC-LR2512-01-R120F
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1200 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - PFC-W0805R-03-4021-B - 1084352-PFC-W0805R-03-4021-B - Win Source Electronics
Specs
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4020 ohms
View Details
Chip Resistor - Surface Mount - LR2512LF-01-R220-FT - 1012158-LR2512LF-01-R220-FT - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
Chip Resistor - Surface Mount - LR1206LF-01-R150-FT - 1133976-LR1206LF-01-R150-FT - Win Source Electronics
Specs
Resistance Range 0.1500 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details