Manufacturer: Isocom Components 2004 LTD
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1066073-ISQ203
Mounting: SMD (SMT)
Number of Channels: 4
Number of Pins: 16
Isolation Voltage: 5.3 kV
Categories: OEM Parts(F-I)
Case / Package: PDIP
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage
Mount: Through Hole
RoHS: Compliant
Max Input Current: 50 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1066073-ISQ203 |
| Product Name | OEM Parts - OEM Parts (F - I) - ISQ203 |