Manufacturer: Isocom Components 2004 LTD
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1066072-ISQ201XSM
Forward Current: 50 mA
Number of Channels: 4
Number of Pins: 16
Isolation Voltage: 5.3 kV
Output Voltage: 70 V
Input Current: 50 mA
Categories: OEM Parts(F-I)
Alternative Parts (Cross-Reference): ISP844X; ISP847X; ISP845X; TCET4100; LTV-846S; LTV-847;
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
REACH SVHC: No SVHC
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1066072-ISQ201XSM |
| Product Name | OEM Parts - OEM Parts (F - I) - ISQ201XSM |