Manufacturer: Isocom Components 2004 LTD
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1066026-ISP621-4X
Mounting: SMD (SMT)
Forward Current: 50 mA
Number of Channels: 4
Number of Pins: 16
Isolation Voltage: 5.3 kV
Output Voltage: 55 V
Input Current: 10 mA
Categories: OEM Parts(F-I)
Case / Package: DIP
Alternative Parts (Cross-Reference): ISP847X; TIL193; ISP844X; TCET4100; K847PH; K844P;
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
REACH SVHC: No SVHC
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1066026-ISP621-4X |
| Product Name | OEM Parts - OEM Parts (F - I) - ISP621-4X |