Manufacturer: Isocom Components 2004 LTD
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1065848-ISD201X
Mounting: SMD (SMT)
Number of Channels: 2
Number of Pins: 8
Isolation Voltage: 5.3 kV
Output Voltage: 70 V
Input Current: 50 mA
Categories: OEM Parts(F-I)
Case / Package: DIP
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
RoHS: Compliant
Min Operating Temperature: -25 °C
REACH SVHC: No SVHC
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1065848-ISD201X |
| Product Name | OEM Parts - OEM Parts (F - I) - ISD201X |