Manufacturer: Isocom Components 2004 LTD
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1065831-IS7000XSM
Forward Current: 50 mA
Number of Channels: 1
Number of Pins: 4
Isolation Voltage: 5.3 kV
Output Voltage: 300 V
Input Current: 10 mA
Categories: OEM Parts(F-I)
Alternative Parts (Cross-Reference): SFH617A-2X; SFH615A-3X; TIL197; SFH628A-3; SFH6286-3T; SFH6286-2T;
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
REACH SVHC: No SVHC
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1065831-IS7000XSM |
| Product Name | OEM Parts - OEM Parts (F - I) - IS7000XSM |