Manufacturer: Isocom Components 2004 LTD
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1065824-IS622X
Mounting: SMD (SMT)
Number of Channels: 1
Number of Pins: 6
Isolation Voltage: 5.3 kV
Output Voltage: 600 V
Input Current: 20 mA
Categories: OEM Parts(F-I)
Case / Package: DIP
Alternative Parts (Cross-Reference): 4N33; MOC8102X; MOC3063X; MOC3023X; MOC8104; MOC8102;
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
REACH SVHC: No SVHC
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1065824-IS622X |
| Product Name | OEM Parts - OEM Parts (F - I) - IS622X |