Manufacturer: Isocom Components 2004 LTD
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1065823-IS621XSM
Number of Channels: 1
Number of Pins: 6
Isolation Voltage: 5.3 kV
Output Voltage: 600 V
Input Current: 20 mA
Categories: OEM Parts(F-I)
Alternative Parts (Cross-Reference): CNY17F-3; 4N33; 4N32; MOC8102X; MOC3063X; MOC3023X;
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
REACH SVHC: No SVHC
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1065823-IS621XSM |
| Product Name | OEM Parts - OEM Parts (F - I) - IS621XSM |