Manufacturer: Isocom Components 2004 LTD
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1065804-IS6015X
Mounting: SMD (SMT)
Number of Pins: 6
Isolation Voltage: 5.3 kV
Output Voltage: 400 V
Input Current: 10 mA
Categories: OEM Parts(F-I)
Case / Package: DIP
Alternative Parts (Cross-Reference): 4N33; MOC8102X; CNY17F-4X; MOC3020X; CNY17-2; H11B3;
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
REACH SVHC: No SVHC
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1065804-IS6015X |
| Product Name | OEM Parts - OEM Parts (F - I) - IS6015X |