Manufacturer: Isocom Components 2004 LTD
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1065769-IS357C
Packaging: Cut Tape
Mounting: SMD (SMT)
Forward Current: 50 mA
Number of Channels: 1
Number of Pins: 4
Isolation Voltage: 3.75 kV
Output Voltage: 35 V
Input Current: 20 mA
Rise Time: 4 µs
Fall Time: 3 µs
Categories: OEM Parts(F-I)
Case / Package: SOP
Alternative Parts (Cross-Reference): IS357D; IS357B; IS181D; PS2701-1-F3-M-A; VOM617A-3X001T; VOM617AT;
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
REACH SVHC: No SVHC
Max Input Current: 50 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1065769-IS357C |
| Product Name | OEM Parts - OEM Parts (F - I) - IS357C |