Manufacturer: Isocom Components 2004 LTD
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1065768-IS357A
Mounting: SMD (SMT)
Number of Channels: 1
Number of Pins: 4
Isolation Voltage: 3.75 kV
Output Voltage: 80 V
Input Current: 20 mA
Rise Time: 4 µs
Fall Time: 3 µs
Categories: OEM Parts(F-I)
Case / Package: PDIP
Alternative Parts (Cross-Reference): TLP781(D4-GB.F); LTV-814H; LTV-816; LTV-816M; TCET1102; IS354;
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -30 °C
REACH SVHC: No SVHC
Max Output Voltage: 35 V
Max Input Current: 50 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1065768-IS357A |
| Product Name | OEM Parts - OEM Parts (F - I) - IS357A |