Win Source Electronics Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6930CMS8-7.37#PBF 1064155-LTC6930CMS8-7.37#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1064155-LTC6930CMS8- 7.37#PBF Packaging: Tube/Rail Type: Oscillator, Silicon Mounting: Surface Mount Frequency: 7.3728MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-MSOP Supply Voltage - Operating: 1.7 V to 5.5 V Operating Supply Current: 853μA Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1064155-LTC6930CMS8- 7.37#PBF Packaging: Tube/Rail Type: Oscillator, Silicon Mounting: Surface Mount Frequency: 7.3728MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-MSOP Supply Voltage - Operating: 1.7 V to 5.5 V Operating Supply Current: 853μA Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6930CMS8-7.37#PBF
1064155-LTC6930CMS8-7.37#PBF
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6930CMS8-7.37#PBF 1064155-LTC6930CMS8-7.37#PBF
Manufacturer: Linear Technology Win Source Part Number: 1064155-LTC6930CMS8- 7.37#PBF Packaging: Tube/Rail Type: Oscillator, Silicon Mounting: Surface Mount Frequency: 7.3728MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-MSOP Supply Voltage - Operating: 1.7 V to 5.5 V Operating Supply Current: 853μA Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1064155-LTC6930CMS8-7.37#PBF
Packaging: Tube/Rail
Type: Oscillator, Silicon
Mounting: Surface Mount
Frequency: 7.3728MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-MSOP
Supply Voltage - Operating: 1.7 V to 5.5 V
Operating Supply Current: 853μA
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Timers
Product Number 1064155-LTC6930CMS8-7.37#PBF
Product Name Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6930CMS8-7.37#PBF
Package Type Surface Mount; 8-MSOP
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6930IMS8-8.00#TRPBF - 784461-LTC6930IMS8-8.00#TRPBF - Win Source Electronics
Specs
Package Type Surface Mount
Supply Voltage 1.7 to 5.5 volts
Frequency 8 MHz
View Details
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6930CMS8-7.37#TRPBF - 120665-LTC6930CMS8-7.37#TRPBF - Win Source Electronics
Specs
Package Type Surface Mount; 8-MSOP
Supply Voltage 1.7 to 5.5 volts
Frequency 7.37 MHz
View Details
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6909CMS#TRPBF - 724798-LTC6909CMS#TRPBF - Win Source Electronics
Specs
Package Type Surface Mount
Supply Voltage 2.7 to 5.5 volts
Frequency 0.0125 to 6.67 MHz
View Details
Specs
Package Type Surface Mount
Supply Voltage 2.25 to 5.5 volts
Frequency 2.91E-11 to 9.77E-4 MHz
View Details