Win Source Electronics Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6930CMS8-4.19#PBF 1064153-LTC6930CMS8-4.19#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1064153-LTC6930CMS8- 4.19#PBF Packaging: Tube/Rail Type: Oscillator, Silicon Mounting: Surface Mount Frequency: 4.194304MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-MSOP Supply Voltage - Operating: 1.7 V to 5.5 V Operating Supply Current: 490μA Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1064153-LTC6930CMS8- 4.19#PBF Packaging: Tube/Rail Type: Oscillator, Silicon Mounting: Surface Mount Frequency: 4.194304MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-MSOP Supply Voltage - Operating: 1.7 V to 5.5 V Operating Supply Current: 490μA Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6930CMS8-4.19#PBF - 1064153-LTC6930CMS8-4.19#PBF - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6930CMS8-4.19#PBF
1064153-LTC6930CMS8-4.19#PBF
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6930CMS8-4.19#PBF 1064153-LTC6930CMS8-4.19#PBF
Manufacturer: Linear Technology Win Source Part Number: 1064153-LTC6930CMS8- 4.19#PBF Packaging: Tube/Rail Type: Oscillator, Silicon Mounting: Surface Mount Frequency: 4.194304MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-MSOP Supply Voltage - Operating: 1.7 V to 5.5 V Operating Supply Current: 490μA Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1064153-LTC6930CMS8-4.19#PBF
Packaging: Tube/Rail
Type: Oscillator, Silicon
Mounting: Surface Mount
Frequency: 4.194304MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-MSOP
Supply Voltage - Operating: 1.7 V to 5.5 V
Operating Supply Current: 490μA
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Timers
Product Number 1064153-LTC6930CMS8-4.19#PBF
Product Name Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6930CMS8-4.19#PBF
Package Type Surface Mount; 8-MSOP
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6909IMS#TRPBF - 113011-LTC6909IMS#TRPBF - Win Source Electronics
Specs
Package Type Surface Mount; 16-MSOP
Supply Voltage 2.7 to 5.5 volts
Frequency 0.0125 to 6.67 MHz
View Details
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6930IDCB-5.00#TRPBF - 784457-LTC6930IDCB-5.00#TRPBF - Win Source Electronics
Specs
Package Type Surface Mount
Supply Voltage 1.7 to 5.5 volts
Frequency 5 MHz
View Details
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6930CDCB-4.19#TRPBF - 135392-LTC6930CDCB-4.19#TRPBF - Win Source Electronics
Specs
Package Type Surface Mount; 8-DFN (2x3)
Supply Voltage 1.7 to 5.5 volts
Frequency 4.19 MHz
View Details
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6930CMS8-4.19#TRPBF - 107746-LTC6930CMS8-4.19#TRPBF - Win Source Electronics
Specs
Package Type Surface Mount; 8-MSOP
Supply Voltage 1.7 to 5.5 volts
Frequency 4.19 MHz
View Details