Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6911IMS-2#TRPBF 1064132-LTC6911IMS-2#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1064132-LTC6911IMS-2 #TRPBF Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: Programmable Gain Slew Rate: 16 V/μs Voltage - Input Offset: 2mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-MSOP Supply Voltage - Operating: 2.7 V to 10.5 V, ±2.7 V to 5.25 V Operating Supply Current: 3.1mA Channel Output Current: 35mA Gain Bandwidth Product (GBP): 11MHz Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1064132-LTC6911IMS-2 #TRPBF Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: Programmable Gain Slew Rate: 16 V/μs Voltage - Input Offset: 2mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-MSOP Supply Voltage - Operating: 2.7 V to 10.5 V, ±2.7 V to 5.25 V Operating Supply Current: 3.1mA Channel Output Current: 35mA Gain Bandwidth Product (GBP): 11MHz Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6911IMS-2#TRPBF - 1064132-LTC6911IMS-2#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6911IMS-2#TRPBF
1064132-LTC6911IMS-2#TRPBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6911IMS-2#TRPBF 1064132-LTC6911IMS-2#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1064132-LTC6911IMS-2 #TRPBF Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: Programmable Gain Slew Rate: 16 V/μs Voltage - Input Offset: 2mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-MSOP Supply Voltage - Operating: 2.7 V to 10.5 V, ±2.7 V to 5.25 V Operating Supply Current: 3.1mA Channel Output Current: 35mA Gain Bandwidth Product (GBP): 11MHz Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1064132-LTC6911IMS-2#TRPBF
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: Programmable Gain
Slew Rate: 16 V/μs
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 10-MSOP
Supply Voltage - Operating: 2.7 V to 10.5 V, ±2.7 V to 5.25 V
Operating Supply Current: 3.1mA
Channel Output Current: 35mA
Gain Bandwidth Product (GBP): 11MHz
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 1064132-LTC6911IMS-2#TRPBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6911IMS-2#TRPBF
Supply Voltage (VS) 2.7 to 10.5 volts
Source Current (IS) 3.1 milliamps
VOS 2 millivolts
GBW 11 MHz
Slew Rate 16 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1787HVIS8#TRPBF - 1058729-LT1787HVIS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 60 volts
Source Current (IS) 0.0600 milliamps
VOS 0.0400 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1638CDD#TRPBF - 1058545-LT1638CDD#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 44 volts
Source Current (IS) 0.2050 milliamps
VOS 0.4500 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1399IS#PBF - 1058258-LT1399IS#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 12 volts
Source Current (IS) 4.6 milliamps
VOS 1.5 millivolts
View Details