Win Source Electronics PMIC - PMIC - Voltage Reference - LTC6655BHMS8-4.096#PBF 1064034-LTC6655BHMS8-4.096#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1064034-LTC6655BHMS8 -4.096#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Tolerance: ±0.025% Temperature Coefficient: 2ppm/°C Voltage - Input: 4.596 V to 13.2 V Output Type: Fixed Reference Type: Series Output Current: 5mA Noise - 0.1Hz to 10Hz: 0.25ppmp-p Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 8-MSOP Nominal Output Voltage (Min/Fixed): 4.096V Operating Supply Current: 7.5mA Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1064034-LTC6655BHMS8 -4.096#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Tolerance: ±0.025% Temperature Coefficient: 2ppm/°C Voltage - Input: 4.596 V to 13.2 V Output Type: Fixed Reference Type: Series Output Current: 5mA Noise - 0.1Hz to 10Hz: 0.25ppmp-p Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 8-MSOP Nominal Output Voltage (Min/Fixed): 4.096V Operating Supply Current: 7.5mA Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - LTC6655BHMS8-4.096#PBF - 1064034-LTC6655BHMS8-4.096#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LTC6655BHMS8-4.096#PBF
1064034-LTC6655BHMS8-4.096#PBF
PMIC - PMIC - Voltage Reference - LTC6655BHMS8-4.096#PBF 1064034-LTC6655BHMS8-4.096#PBF
Manufacturer: Linear Technology Win Source Part Number: 1064034-LTC6655BHMS8 -4.096#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Tolerance: ±0.025% Temperature Coefficient: 2ppm/°C Voltage - Input: 4.596 V to 13.2 V Output Type: Fixed Reference Type: Series Output Current: 5mA Noise - 0.1Hz to 10Hz: 0.25ppmp-p Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 8-MSOP Nominal Output Voltage (Min/Fixed): 4.096V Operating Supply Current: 7.5mA Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 1064034-LTC6655BHMS8-4.096#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Tolerance: ±0.025%
Temperature Coefficient: 2ppm/°C
Voltage - Input: 4.596 V to 13.2 V
Output Type: Fixed
Reference Type: Series
Output Current: 5mA
Noise - 0.1Hz to 10Hz: 0.25ppmp-p
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 8-MSOP
Nominal Output Voltage (Min/Fixed): 4.096V
Operating Supply Current: 7.5mA
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Number 1064034-LTC6655BHMS8-4.096#PBF
Product Name PMIC - PMIC - Voltage Reference - LTC6655BHMS8-4.096#PBF
Package Type Other; 8-MSOP
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - 1382564-LT1790AIS6-3.3#TRM - Win Source Electronics
Specs
Package Type SOT23; Other; Bulk
TC 10 ppm/C
IQ 0.0800 mA
View Details
PMIC - PMIC - Voltage Reference - LT1431IS8#PBF - 126385-LT1431IS8#PBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 50 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1019CN8-4.5#PBF - 1057634-LT1019CN8-4.5#PBF - Win Source Electronics
Specs
Package Type DIP; Other; 8-PDIP
Life Cycle Stage Active
TC 20 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1790AIS6-2.5#TRMPBF - 002738-LT1790AIS6-2.5#TRMPBF - Win Source Electronics
Specs
Package Type SOT23; Other; TSOT-23-6
Life Cycle Stage Active
TC 10 ppm/C
View Details