Manufacturer: Linear Technology
Win Source Part Number: 1064028-LTC6655BHLS8
Packaging: Tray
Mounting: SMD (SMT)
Tolerance: ±0.025%
Temperature Coefficient: 2ppm/°C
Voltage - Input: 3 V to 13.2 V
Output Type: Fixed
Reference Type: Series
Output Current: 5mA
Noise - 0.1Hz to 10Hz: 0.25ppmp-p
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 8-CLCC (5x5)
Nominal Output Voltage (Min/Fixed): 2.5V
Operating Supply Current: 7.5mA
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 1064028-LTC6655BHLS8-2.5#PBF |
| Product Name | PMIC - PMIC - Voltage Reference - LTC6655BHLS8-2.5#PBF |
| Package Type | Other; 8-CLCC (5x5) |