Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6256CTS8#TRPBF 1063948-LTC6256CTS8#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1063948-LTC6256CTS8# TRPBF Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail -3db Bandwidth: 4.5MHz Amplifier Type: General Purpose Slew Rate: 1.8 V/μs Current - Input Bias: 5nA Voltage - Input Offset: 100μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: TSOT-23-8 Supply Voltage - Operating: 1.8 V to 5.25 V, ±0.9 V to 2.625 V Operating Supply Current: 65μA Channel Output Current: 35mA Gain Bandwidth Product (GBP): 6.5MHz Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1063948-LTC6256CTS8# TRPBF Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail -3db Bandwidth: 4.5MHz Amplifier Type: General Purpose Slew Rate: 1.8 V/μs Current - Input Bias: 5nA Voltage - Input Offset: 100μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: TSOT-23-8 Supply Voltage - Operating: 1.8 V to 5.25 V, ±0.9 V to 2.625 V Operating Supply Current: 65μA Channel Output Current: 35mA Gain Bandwidth Product (GBP): 6.5MHz Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6256CTS8#TRPBF - 1063948-LTC6256CTS8#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6256CTS8#TRPBF
1063948-LTC6256CTS8#TRPBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6256CTS8#TRPBF 1063948-LTC6256CTS8#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1063948-LTC6256CTS8# TRPBF Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail -3db Bandwidth: 4.5MHz Amplifier Type: General Purpose Slew Rate: 1.8 V/μs Current - Input Bias: 5nA Voltage - Input Offset: 100μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: TSOT-23-8 Supply Voltage - Operating: 1.8 V to 5.25 V, ±0.9 V to 2.625 V Operating Supply Current: 65μA Channel Output Current: 35mA Gain Bandwidth Product (GBP): 6.5MHz Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1063948-LTC6256CTS8#TRPBF
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 4.5MHz
Amplifier Type: General Purpose
Slew Rate: 1.8 V/μs
Current - Input Bias: 5nA
Voltage - Input Offset: 100μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: TSOT-23-8
Supply Voltage - Operating: 1.8 V to 5.25 V, ±0.9 V to 2.625 V
Operating Supply Current: 65μA
Channel Output Current: 35mA
Gain Bandwidth Product (GBP): 6.5MHz
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 1063948-LTC6256CTS8#TRPBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6256CTS8#TRPBF
Supply Voltage (VS) 1.8 to 5.25 volts
Source Current (IS) 0.0650 milliamps
VOS 0.1000 millivolts
IBIAS 0.0050 µA
GBW 6.5 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1168ACS8#PBF - 1057934-LT1168ACS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4.6 to 36 volts
Source Current (IS) 0.3500 milliamps
VOS 0.0150 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1260CS#PBF - 020249-LT1260CS#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 30 volts
Source Current (IS) 5 milliamps
VOS 2 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1037IS8#TRPBF - 1057687-LT1037IS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 18 volts
VOS 0.0200 millivolts
IBIAS 0.0150 µA
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1114ACN#PBF - 1057816-LT1114ACN#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2 to 40 volts
Source Current (IS) 0.3500 milliamps
VOS 0.0200 millivolts
View Details