Manufacturer: Linear Technology
Win Source Part Number: 1063873-LTC6102HVIMS
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: Current Sense
Current - Input Bias: 60pA
Voltage - Input Offset: 3μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-MSOP
Supply Voltage - Operating: 5 V to 100 V
Operating Supply Current: 420μA
Channel Output Current: 1mA
Gain Bandwidth Product (GBP): 200kHz
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | 1063873-LTC6102HVIMS8#PBF |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6102HVIMS8#PBF |
| Supply Voltage (VS) | 5 to 100 volts |
| Source Current (IS) | 0.4200 milliamps |
| VOS | 0.0030 millivolts |
| IBIAS | 6.00E-5 µA |
| GBW | 0.2000 MHz |