Manufacturer: Linear Technology
Win Source Part Number: 1063857-LTC6101HVCHS
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: Current Sense
Current - Input Bias: 100nA
Voltage - Input Offset: 400μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: TSOT-23-5
Supply Voltage - Operating: 5 V to 100 V
Operating Supply Current: 350μA
Channel Output Current: 1mA
Gain Bandwidth Product (GBP): 200kHz
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | 1063857-LTC6101HVCHS5#TRMPBF |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6101HVCHS5#TRMPBF |
| Supply Voltage (VS) | 5 to 100 volts |
| Source Current (IS) | 0.3500 milliamps |
| VOS | 0.4000 millivolts |
| IBIAS | 0.1000 µA |
| GBW | 0.2000 MHz |