Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6091IUFE#PBF 1063835-LTC6091IUFE#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1063835-LTC6091IUFE# PBF Packaging: Tube/Rail Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 21 V/μs Current - Input Bias: 3pA Voltage - Input Offset: 330μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32(16)-QFN (4x6) Supply Voltage - Operating: 9.5 V to 140 V, ±4.75 V to 70V Operating Supply Current: 2.8mA Channel Output Current: 90mA Gain Bandwidth Product (GBP): 12MHz Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1063835-LTC6091IUFE# PBF Packaging: Tube/Rail Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 21 V/μs Current - Input Bias: 3pA Voltage - Input Offset: 330μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32(16)-QFN (4x6) Supply Voltage - Operating: 9.5 V to 140 V, ±4.75 V to 70V Operating Supply Current: 2.8mA Channel Output Current: 90mA Gain Bandwidth Product (GBP): 12MHz Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6091IUFE#PBF - 1063835-LTC6091IUFE#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6091IUFE#PBF
1063835-LTC6091IUFE#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6091IUFE#PBF 1063835-LTC6091IUFE#PBF
Manufacturer: Linear Technology Win Source Part Number: 1063835-LTC6091IUFE# PBF Packaging: Tube/Rail Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 21 V/μs Current - Input Bias: 3pA Voltage - Input Offset: 330μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32(16)-QFN (4x6) Supply Voltage - Operating: 9.5 V to 140 V, ±4.75 V to 70V Operating Supply Current: 2.8mA Channel Output Current: 90mA Gain Bandwidth Product (GBP): 12MHz Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1063835-LTC6091IUFE#PBF
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 21 V/μs
Current - Input Bias: 3pA
Voltage - Input Offset: 330μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32(16)-QFN (4x6)
Supply Voltage - Operating: 9.5 V to 140 V, ±4.75 V to 70V
Operating Supply Current: 2.8mA
Channel Output Current: 90mA
Gain Bandwidth Product (GBP): 12MHz
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 1063835-LTC6091IUFE#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6091IUFE#PBF
Supply Voltage (VS) 9.5 to 140 volts
Source Current (IS) 2.8 milliamps
VOS 0.3300 millivolts
IBIAS 3.00E-6 µA
GBW 12 MHz
Unlock Full Specs
to access all available technical data