Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6084CMS8#TRPBF 1063813-LTC6084CMS8#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1063813-LTC6084CMS8# TRPBF Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.5 V/μs Current - Input Bias: 1pA Voltage - Input Offset: 300μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-MSOP Supply Voltage - Operating: 2.5 V to 5.5 V Operating Supply Current: 110μA Channel Output Current: 12.5mA Gain Bandwidth Product (GBP): 1.5MHz Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1063813-LTC6084CMS8# TRPBF Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.5 V/μs Current - Input Bias: 1pA Voltage - Input Offset: 300μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-MSOP Supply Voltage - Operating: 2.5 V to 5.5 V Operating Supply Current: 110μA Channel Output Current: 12.5mA Gain Bandwidth Product (GBP): 1.5MHz Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6084CMS8#TRPBF - 1063813-LTC6084CMS8#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6084CMS8#TRPBF
1063813-LTC6084CMS8#TRPBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6084CMS8#TRPBF 1063813-LTC6084CMS8#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1063813-LTC6084CMS8# TRPBF Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.5 V/μs Current - Input Bias: 1pA Voltage - Input Offset: 300μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-MSOP Supply Voltage - Operating: 2.5 V to 5.5 V Operating Supply Current: 110μA Channel Output Current: 12.5mA Gain Bandwidth Product (GBP): 1.5MHz Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1063813-LTC6084CMS8#TRPBF
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.5 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 300μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-MSOP
Supply Voltage - Operating: 2.5 V to 5.5 V
Operating Supply Current: 110μA
Channel Output Current: 12.5mA
Gain Bandwidth Product (GBP): 1.5MHz
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 1063813-LTC6084CMS8#TRPBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6084CMS8#TRPBF
Supply Voltage (VS) 2.5 to 5.5 volts
Source Current (IS) 0.1100 milliamps
VOS 0.3000 millivolts
IBIAS 1.00E-6 µA
GBW 1.5 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1792AIS8#PBF - 1058768-LT1792AIS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4.5 to 20 volts
Source Current (IS) 4.2 milliamps
VOS 0.2000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6200IS8-5#TRPBF - 1060051-LT6200IS8-5#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 12.6 volts
Source Current (IS) 20 milliamps
VOS 2.5 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1636HS8#PBF - 1058532-LT1636HS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 44 volts
Source Current (IS) 0.0500 milliamps
VOS 0.1000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OP27GN8 - 060787-OP27GN8 - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 18 volts
VOS 0.0300 millivolts
IBIAS 0.0150 µA
View Details